Vishay Intertechnology, Inc. Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3600KE10

Description
Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R3600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R3600KE10
Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3600KE10
Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20R3600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R3600KE10-ND
Through Hole Resistors CPR20R3600KE10-ND
360 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

360 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20R3600KE10 CPR20R3600KE10-ND
Product Name Res Wirewound 360m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A110RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details