200 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Res Wirewound 200m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR20R2000JE10-ND | CPR20R2000JE10 |
| Product Name | Through Hole Resistors | Res Wirewound 200m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 0.2000 ohms |