Vishay Intertechnology, Inc. Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR209R100KE10

Description
Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR209R100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR209R100KE10
Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR209R100KE10
Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR209R100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR209R100KE10-ND
Through Hole Resistors CPR209R100KE10-ND
9.1 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

9.1 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR209R100KE10 CPR209R100KE10-ND
Product Name Res Wirewound 9.1 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers