Vishay Intertechnology, Inc. Through Hole Resistors CPR2083R00JE10

Description
83 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
83 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2083R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2083R00JE10-ND
Through Hole Resistors CPR2083R00JE10-ND
83 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

83 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 83 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2083R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 83 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2083R00JE10
Res Wirewound 83 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2083R00JE10
Res Wirewound 83 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 83 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2083R00JE10-ND CPR2083R00JE10
Product Name Through Hole Resistors Res Wirewound 83 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers