Vishay Intertechnology, Inc. Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20750R0KE10

Description
Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20750R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20750R0KE10
Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20750R0KE10
Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20750R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20750R0KE10-ND
Through Hole Resistors CPR20750R0KE10-ND
750 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

750 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20750R0KE10 CPR20750R0KE10-ND
Product Name Res Wirewound 750 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details