Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR206R800JE10

Description
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR206R800JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR206R800JE10
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR206R800JE10
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR206R800JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR206R800JE10-ND
Through Hole Resistors CPR206R800JE10-ND
6.8 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.8 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR206R800JE10 CPR206R800JE10-ND
Product Name Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details