Vishay Intertechnology, Inc. Through Hole Resistors CPR2062R00KE10

Description
62 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
62 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2062R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2062R00KE10-ND
Through Hole Resistors CPR2062R00KE10-ND
62 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 62 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2062R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2062R00KE10
Res Wirewound 62 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2062R00KE10
Res Wirewound 62 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 62 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2062R00KE10-ND CPR2062R00KE10
Product Name Through Hole Resistors Res Wirewound 62 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers