Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R700KE10

Description
Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202R700KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202R700KE10
Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R700KE10
Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR202R700KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202R700KE10-ND
Through Hole Resistors CPR202R700KE10-ND
2.7 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR202R700KE10 CPR202R700KE10-ND
Product Name Res Wirewound 2.7 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details