Vishay Intertechnology, Inc. Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R400KE10

Description
Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202R400KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202R400KE10
Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R400KE10
Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR202R400KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202R400KE10-ND
Through Hole Resistors CPR202R400KE10-ND
2.4 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.4 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR202R400KE10 CPR202R400KE10-ND
Product Name Res Wirewound 2.4 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers