Vishay Intertechnology, Inc. Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R200KE10

Description
Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202R200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202R200KE10
Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202R200KE10
Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR202R200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202R200KE10-ND
Through Hole Resistors CPR202R200KE10-ND
2.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR202R200KE10 CPR202R200KE10-ND
Product Name Res Wirewound 2.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers