Vishay Intertechnology, Inc. Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K855JE10

Description
Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202K855JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202K855JE10
Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K855JE10
Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR202K855JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202K855JE10-ND
Through Hole Resistors CPR202K855JE10-ND
2.855 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

2.855 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR202K855JE10 CPR202K855JE10-ND
Product Name Res Wirewound 2.855K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details