Vishay Intertechnology, Inc. Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K000JF10

Description
Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR202K000JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR202K000JF10
Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR202K000JF10
Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR202K000JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR202K000JF10-ND
Through Hole Resistors CPR202K000JF10-ND
2 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

2 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR202K000JF10 CPR202K000JF10-ND
Product Name Res Wirewound 2K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details