Vishay Intertechnology, Inc. Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2024R00KE10

Description
Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2024R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2024R00KE10
Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2024R00KE10
Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2024R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2024R00KE10-ND
Through Hole Resistors CPR2024R00KE10-ND
24 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

24 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2024R00KE10 CPR2024R00KE10-ND
Product Name Res Wirewound 24 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details