Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2022R00JF10

Description
Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2022R00JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2022R00JF10
Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2022R00JF10
Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2022R00JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2022R00JF10-ND
Through Hole Resistors CPR2022R00JF10-ND
22 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2022R00JF10 CPR2022R00JF10-ND
Product Name Res Wirewound 22 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details