Vishay Intertechnology, Inc. Through Hole Resistors CPR201R600KE10

Description
1.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR201R600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201R600KE10-ND
Through Hole Resistors CPR201R600KE10-ND
1.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201R600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201R600KE10
Res Wirewound 1.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201R600KE10
Res Wirewound 1.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR201R600KE10-ND CPR201R600KE10
Product Name Through Hole Resistors Res Wirewound 1.6 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details