Vishay Intertechnology, Inc. Through Hole Resistors CPR201K300JE10

Description
1.3 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.3 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR201K300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K300JE10-ND
Through Hole Resistors CPR201K300JE10-ND
1.3 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.3 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1.3K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K300JE10
Res Wirewound 1.3K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K300JE10
Res Wirewound 1.3K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.3K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR201K300JE10-ND CPR201K300JE10
Product Name Through Hole Resistors Res Wirewound 1.3K Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details