Vishay Intertechnology, Inc. Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K100KE10

Description
Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K100KE10
Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K100KE10
Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR201K100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K100KE10-ND
Through Hole Resistors CPR201K100KE10-ND
1.1 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.1 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR201K100KE10 CPR201K100KE10-ND
Product Name Res Wirewound 1.1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers