Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K000KE10

Description
Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR201K000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR201K000KE10
Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR201K000KE10
Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR201K000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR201K000KE10-ND
Through Hole Resistors CPR201K000KE10-ND
1 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1 kOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR201K000KE10 CPR201K000KE10-ND
Product Name Res Wirewound 1K Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers