Vishay Intertechnology, Inc. Through Hole Resistors CPR20180R0JF10

Description
180 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
180 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20180R0JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20180R0JF10-ND
Through Hole Resistors CPR20180R0JF10-ND
180 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

180 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 180 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20180R0JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20180R0JF10
Res Wirewound 180 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20180R0JF10
Res Wirewound 180 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 180 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20180R0JF10-ND CPR20180R0JF10
Product Name Through Hole Resistors Res Wirewound 180 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details