Vishay Intertechnology, Inc. Through Hole Resistors CPR2015R10JF10

Description
15.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
15.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR2015R10JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2015R10JF10-ND
Through Hole Resistors CPR2015R10JF10-ND
15.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2015R10JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2015R10JF10
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2015R10JF10
Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR2015R10JF10-ND CPR2015R10JF10
Product Name Through Hole Resistors Res Wirewound 15.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 15.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details