RES 100 OHM 20W 10% RADIAL Product overview: CPR20100R0KF10 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPR20100R0KF10 can be used for catalog matching and distributor lookup.
Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
100 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Win Source Part Number: 1153227-CPR20100R0KF
Category: Resistors>Through Hole Resistors
Series: CPR
Features: Flame Proof, Safety
Package: Bulk
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 10
Tolerance: ±10%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 20W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 2.461" L x 0.492" W (62.51mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CPR20100R0KF10 | CPR20100R0KF10 | CPR20100R0KF10-ND | 1153227-CPR20100R0KF10 |
| Product Name | 100 OHM 20W Resistor | Res Wirewound 100 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack | Through Hole Resistors | Resistors - Through Hole Resistors |
| Mounting / Packaging | Radial | ThroughHole | Radial Leads; Radial | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | |
| Standards and Certifications | RoHS | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |