Vishay Intertechnology, Inc. Through Hole Resistors CPR15R9100KE10

Description
910 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
910 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R9100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R9100KE10-ND
Through Hole Resistors CPR15R9100KE10-ND
910 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 910m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R9100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R9100KE10
Res Wirewound 910m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R9100KE10
Res Wirewound 910m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R9100KE10-ND CPR15R9100KE10
Product Name Through Hole Resistors Res Wirewound 910m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details