Vishay Intertechnology, Inc. Through Hole Resistors CPR15R6200KE10

Description
620 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
620 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R6200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R6200KE10-ND
Through Hole Resistors CPR15R6200KE10-ND
620 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

620 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 620m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R6200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R6200KE10
Res Wirewound 620m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R6200KE10
Res Wirewound 620m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R6200KE10-ND CPR15R6200KE10
Product Name Through Hole Resistors Res Wirewound 620m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers