Vishay Intertechnology, Inc. Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R6200JE10

Description
Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R6200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R6200JE10
Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R6200JE10
Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15R6200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R6200JE10-ND
Through Hole Resistors CPR15R6200JE10-ND
620 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

620 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15R6200JE10 CPR15R6200JE10-ND
Product Name Res Wirewound 620m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details