Vishay Intertechnology, Inc. Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R5600JE10

Description
Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R5600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R5600JE10
Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R5600JE10
Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15R5600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R5600JE10-ND
Through Hole Resistors CPR15R5600JE10-ND
560 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15R5600JE10 CPR15R5600JE10-ND
Product Name Res Wirewound 560m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details