Vishay Intertechnology, Inc. Through Hole Resistors CPR15R3000KE10

Description
300 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R3000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R3000KE10-ND
Through Hole Resistors CPR15R3000KE10-ND
300 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 300m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R3000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R3000KE10
Res Wirewound 300m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R3000KE10
Res Wirewound 300m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R3000KE10-ND CPR15R3000KE10
Product Name Through Hole Resistors Res Wirewound 300m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details