Vishay Intertechnology, Inc. Through Hole Resistors CPR1591R00JE10

Description
91 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
91 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1591R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1591R00JE10-ND
Through Hole Resistors CPR1591R00JE10-ND
91 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

91 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 91 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1591R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1591R00JE10
Res Wirewound 91 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1591R00JE10
Res Wirewound 91 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 91 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1591R00JE10-ND CPR1591R00JE10
Product Name Through Hole Resistors Res Wirewound 91 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers