Vishay Intertechnology, Inc. Through Hole Resistors CPR15820R0KF10

Description
820 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15820R0KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15820R0KF10-ND
Through Hole Resistors CPR15820R0KF10-ND
820 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 820 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15820R0KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15820R0KF10
Res Wirewound 820 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15820R0KF10
Res Wirewound 820 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 820 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15820R0KF10-ND CPR15820R0KF10
Product Name Through Hole Resistors Res Wirewound 820 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers