Vishay Intertechnology, Inc. Through Hole Resistors CPR15820R0JE10

Description
820 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15820R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15820R0JE10-ND
Through Hole Resistors CPR15820R0JE10-ND
820 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 820 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15820R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15820R0JE10
Res Wirewound 820 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15820R0JE10
Res Wirewound 820 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 820 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15820R0JE10-ND CPR15820R0JE10
Product Name Through Hole Resistors Res Wirewound 820 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14330RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details