Vishay Intertechnology, Inc. Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15680R0KE10

Description
Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15680R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15680R0KE10
Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15680R0KE10
Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15680R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15680R0KE10-ND
Through Hole Resistors CPR15680R0KE10-ND
680 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

680 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15680R0KE10 CPR15680R0KE10-ND
Product Name Res Wirewound 680 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details