Vishay Intertechnology, Inc. Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR155R600KE10

Description
Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR155R600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR155R600KE10
Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR155R600KE10
Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR155R600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR155R600KE10-ND
Through Hole Resistors CPR155R600KE10-ND
5.6 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.6 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR155R600KE10 CPR155R600KE10-ND
Product Name Res Wirewound 5.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers