Vishay Intertechnology, Inc. Through Hole Resistors CPR154R300JE10

Description
4.3 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.3 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR154R300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR154R300JE10-ND
Through Hole Resistors CPR154R300JE10-ND
4.3 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.3 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.3 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR154R300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR154R300JE10
Res Wirewound 4.3 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR154R300JE10
Res Wirewound 4.3 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4.3 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR154R300JE10-ND CPR154R300JE10
Product Name Through Hole Resistors Res Wirewound 4.3 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers