Vishay Intertechnology, Inc. Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1543R00KE10

Description
Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1543R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1543R00KE10
Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1543R00KE10
Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1543R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1543R00KE10-ND
Through Hole Resistors CPR1543R00KE10-ND
43 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

43 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1543R00KE10 CPR1543R00KE10-ND
Product Name Res Wirewound 43 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details