Vishay Intertechnology, Inc. Through Hole Resistors CPR15430R0JE10

Description
430 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
430 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15430R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15430R0JE10-ND
Through Hole Resistors CPR15430R0JE10-ND
430 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

430 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 430 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15430R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15430R0JE10
Res Wirewound 430 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15430R0JE10
Res Wirewound 430 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15430R0JE10-ND CPR15430R0JE10
Product Name Through Hole Resistors Res Wirewound 430 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details