Vishay Intertechnology, Inc. Through Hole Resistors CPR153R900KE10

Description
3.9 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.9 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR153R900KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR153R900KE10-ND
Through Hole Resistors CPR153R900KE10-ND
3.9 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.9 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.9 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR153R900KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR153R900KE10
Res Wirewound 3.9 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R900KE10
Res Wirewound 3.9 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.9 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR153R900KE10-ND CPR153R900KE10
Product Name Through Hole Resistors Res Wirewound 3.9 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details