Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1539R00KE10

Description
Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1539R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1539R00KE10
Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1539R00KE10
Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1539R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1539R00KE10-ND
Through Hole Resistors CPR1539R00KE10-ND
39 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1539R00KE10 CPR1539R00KE10-ND
Product Name Res Wirewound 39 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers