Vishay Intertechnology, Inc. Through Hole Resistors CPR152R200KE10

Description
2.2 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR152R200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR152R200KE10-ND
Through Hole Resistors CPR152R200KE10-ND
2.2 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.2 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR152R200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR152R200KE10
Res Wirewound 2.2 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR152R200KE10
Res Wirewound 2.2 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.2 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR152R200KE10-ND CPR152R200KE10
Product Name Through Hole Resistors Res Wirewound 2.2 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details