Vishay Intertechnology, Inc. Through Hole Resistors CPR1520R00KF10

Description
20 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1520R00KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1520R00KF10-ND
Through Hole Resistors CPR1520R00KF10-ND
20 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1520R00KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1520R00KF10
Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1520R00KF10
Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1520R00KF10-ND CPR1520R00KF10
Product Name Through Hole Resistors Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details