Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R500KE10

Description
Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151R500KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151R500KE10
Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R500KE10
Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151R500KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151R500KE10-ND
Through Hole Resistors CPR151R500KE10-ND
1.5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151R500KE10 CPR151R500KE10-ND
Product Name Res Wirewound 1.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details