Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R500JE10

Description
Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151R500JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151R500JE10
Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R500JE10
Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151R500JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151R500JE10-ND
Through Hole Resistors CPR151R500JE10-ND
1.5 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151R500JE10 CPR151R500JE10-ND
Product Name Res Wirewound 1.5 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers