Vishay Intertechnology, Inc. Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R100KF10

Description
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151R100KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151R100KF10
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R100KF10
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151R100KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151R100KF10-ND
Through Hole Resistors CPR151R100KF10-ND
1.1 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.1 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151R100KF10 CPR151R100KF10-ND
Product Name Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details