Vishay Intertechnology, Inc. Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K800JE10

Description
Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151K800JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151K800JE10
Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K800JE10
Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151K800JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151K800JE10-ND
Through Hole Resistors CPR151K800JE10-ND
1.8 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.8 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151K800JE10 CPR151K800JE10-ND
Product Name Res Wirewound 1.8K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details