Vishay Intertechnology, Inc. Through Hole Resistors CPR15180R0KE10

Description
180 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
180 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15180R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15180R0KE10-ND
Through Hole Resistors CPR15180R0KE10-ND
180 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

180 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 180 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15180R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15180R0KE10
Res Wirewound 180 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15180R0KE10
Res Wirewound 180 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 180 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15180R0KE10-ND CPR15180R0KE10
Product Name Through Hole Resistors Res Wirewound 180 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details