Vishay Intertechnology, Inc. Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15160R0JE10

Description
Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15160R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15160R0JE10
Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15160R0JE10
Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15160R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15160R0JE10-ND
Through Hole Resistors CPR15160R0JE10-ND
160 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

160 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15160R0JE10 CPR15160R0JE10-ND
Product Name Res Wirewound 160 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers