Vishay Intertechnology, Inc. Through Hole Resistors CPR10R3300KE10

Description
330 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
330 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R3300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R3300KE10-ND
Through Hole Resistors CPR10R3300KE10-ND
330 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 330m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R3300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R3300KE10
Res Wirewound 330m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R3300KE10
Res Wirewound 330m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R3300KE10-ND CPR10R3300KE10
Product Name Through Hole Resistors Res Wirewound 330m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details