Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R3300JE10

Description
Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R3300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R3300JE10
Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R3300JE10
Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R3300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R3300JE10-ND
Through Hole Resistors CPR10R3300JE10-ND
330 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R3300JE10 CPR10R3300JE10-ND
Product Name Res Wirewound 330m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers