Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R2000JE10

Description
Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R2000JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R2000JE10
Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R2000JE10
Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R2000JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R2000JE10-ND
Through Hole Resistors CPR10R2000JE10-ND
200 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R2000JE10 CPR10R2000JE10-ND
Product Name Res Wirewound 200m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers