150 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Win Source Part Number: 1052867-CPR10R1500KE
Category: Resistors>Through Hole Resistors
Series: CPR
Features: Flame Proof, Safety
Package: Bulk
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 10
Tolerance: ±10%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 150 mOhms
Package / Case: Radial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 1.888" L x 0.375" W (47.96mm x 9.53mm)
Alternative Parts (Cross-Reference): CP0010R1500KE14; TWW10JR15E; CP0005R1500JE14; RW67VR15B12; SBCH4R15K; TWW5JR15E;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Res Wirewound 150m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
RES 0.15 OHM 10W 10% RADIAL Product overview: CPR10R1500KE10 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPR10R1500KE10 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPR10R1500KE10-ND | 1052867-CPR10R1500KE10 | CPR10R1500KE10 | 53-CPR10R1500KE10 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Res Wirewound 150m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack | 0.15 OHM 10W Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial | ThroughHole | Radial | |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |