Vishay Intertechnology, Inc. Through Hole Resistors CPR1082R00JE10

Description
82 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
82 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1082R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1082R00JE10-ND
Through Hole Resistors CPR1082R00JE10-ND
82 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

82 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 82 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1082R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1082R00JE10
Res Wirewound 82 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1082R00JE10
Res Wirewound 82 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 82 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1082R00JE10-ND CPR1082R00JE10
Product Name Through Hole Resistors Res Wirewound 82 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details