Vishay Intertechnology, Inc. Through Hole Resistors CPR105R100KE10

Description
5.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR105R100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR105R100KE10-ND
Through Hole Resistors CPR105R100KE10-ND
5.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR105R100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR105R100KE10
Res Wirewound 5.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR105R100KE10
Res Wirewound 5.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR105R100KE10-ND CPR105R100KE10
Product Name Through Hole Resistors Res Wirewound 5.1 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers